Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ADHESIVES
STEINEL
52409 -- GLUES
STEINEL
Glues
52409
Description
Glue sticks 11mm low melt 600g
Request a Quote
Email Supplier
Description
Glue sticks 11mm low melt 600g
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Glues
1797601
Glues
1797601
Glue sticks 11mm low melt 600g
Glue sticks 11mm low melt 600g
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Adhesives
Product Number
1797601
Product Name
Glues
Use Temperature
266 F (130 C)
Unlock Full Specs
to access all available technical data
Similar Products
CHT USA Inc.
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed
AS1707
Specs
Cure / Technology
Single Component; Alkoxy
Chemical System
Silicone
Features
Flame Retardant; Thermally Conductive; UL Rating
View Details
Dymax
Dymax EMAX 99001 Glass-to-Metal Adhesive Clear 15 L Pail
E-MAX 99001 15 LITER PAIL
Specs
Cure / Technology
Single Component
Chemical System
Polyurethane
Substrate Compatibility
Metal; Plastic
View Details
RS Components, Ltd.
Adhesives
1974974
Specs
Type / Form
Liquid
View Details
Newport MKS
UV-Curing Epoxy, NOA 85, 6 gm Syringe
NOA-85S
Specs
Cure / Technology
UV or Radiation Cured
Chemical System
Epoxy
View Details