STEGO Led Conn, Output, Plug, 2Pos, Ac, White; Product Range Stego 264058

Description
LED CONN, OUTPUT, PLUG, 2POS, AC, WHITE; Product Range:-; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
LED CONN, OUTPUT, PLUG, 2POS, AC, WHITE; Product Range:-; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Conn, Output, Plug, 2Pos, Ac, White; Product Range Stego - 24T1332 - Newark, An Avnet Company
Chicago, IL, United States
Led Conn, Output, Plug, 2Pos, Ac, White; Product Range Stego
24T1332
Led Conn, Output, Plug, 2Pos, Ac, White; Product Range Stego 24T1332
LED CONN, OUTPUT, PLUG, 2POS, AC, WHITE; Product Range:-; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes

LED CONN, OUTPUT, PLUG, 2POS, AC, WHITE; Product Range:-; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24T1332
Product Name Led Conn, Output, Plug, 2Pos, Ac, White; Product Range Stego
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details