STEGO Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego 12234.0-30

Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego - 33AH3578 - Newark, An Avnet Company
Chicago, IL, United States
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego
33AH3578
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego 33AH3578
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AH3578
Product Name Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego
Optical Power Output 16000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dwarf Star 1 Chip LED Backlight Module - Blue - MD-BW-ES1-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details
Circular high-brightness LED lamp - SLI-343UR - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers