STEGO Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego 12230.0-30

Description
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Description
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Varioline LED lamp, part number 30AH0135, is designed for use in enclosures and features a daylight white light color with a luminous output of 1730 lumens at a power consumption of 16 watts. It operates on an AC voltage of 220-240V and has a service life of approximately 60,000 hours at 20°C. The lamp is equipped with an integrated socket compatible with various international standards, allowing for the connection of laptops and diagnostic devices. It offers flexible mounting options, including magnet and screw fixing, and has a 120° rotatable light tube that provides glare-free illumination. The lamp is constructed from durable plastic and has an IP20 protection rating, making it suitable for indoor use. It is important to note that this lamp is not intended for household lighting applications.

Datasheet Summary
Powered by GS/AI

The Varioline LED lamp, part number 30AH0135, is designed for use in enclosures and features a daylight white light color with a luminous output of 1730 lumens at a power consumption of 16 watts. It operates on an AC voltage of 220-240V and has a service life of approximately 60,000 hours at 20°C. The lamp is equipped with an integrated socket compatible with various international standards, allowing for the connection of laptops and diagnostic devices. It offers flexible mounting options, including magnet and screw fixing, and has a 120° rotatable light tube that provides glare-free illumination. The lamp is constructed from durable plastic and has an IP20 protection rating, making it suitable for indoor use. It is important to note that this lamp is not intended for household lighting applications.

Suppliers

Company
Product
Description
Supplier Links
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego - 30AH0135 - Newark, An Avnet Company
Chicago, IL, United States
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego
30AH0135
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego 30AH0135
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30AH0135
Product Name Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego
Optical Power Output 16000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
UV Emitters - MTSM365UV-D5120 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
Viewing Angle 120 degrees
View Details