STEGO Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego 12224.0-00

Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego - 33AH3575 - Newark, An Avnet Company
Chicago, IL, United States
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego
33AH3575
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego 33AH3575
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AH3575
Product Name Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego
Optical Power Output 16000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Visible Emitter - MTE325F13-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-39 Metal Can
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12V1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers