STEGO Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego 12220.0-30

Description
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego - 30AH0133 - Newark, An Avnet Company
Chicago, IL, United States
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego
30AH0133
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego 30AH0133
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30AH0133
Product Name Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego
Optical Power Output 16000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details