STEGO Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego 12214.0-00

Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego - 33AH3573 - Newark, An Avnet Company
Chicago, IL, United States
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego
33AH3573
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego 33AH3573
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AH3573
Product Name Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego
Optical Power Output 16000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3W High Power LED - ASMT-AR30-AST00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details
2 suppliers