VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 30AH0130 |
| Product Name | Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego |
| Optical Power Output | 16000 milliwatts |