STEGO Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego 12204.0-30

Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego - 33AH3572 - Newark, An Avnet Company
Chicago, IL, United States
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego
33AH3572
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego 33AH3572
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AH3572
Product Name Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego
Optical Power Output 16000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Led Strip, Cool/warm White, 50W, 5M; Light Strip Length Jkl Components - 68X0051 - Newark, An Avnet Company
Specs
LED Type White; White
Array Array
Number of Array Elements 300LEDs
View Details