STEGO Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego 12204.0-00

Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego - 33AH3571 - Newark, An Avnet Company
Chicago, IL, United States
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego
33AH3571
Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego 33AH3571
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:120VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AH3571
Product Name Varioline Lamp W/skt, Daylight Wht, 16W; Light Color Stego
Optical Power Output 16000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details