STEGO Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego 12124.0-30

Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego - 33AH3568 - Newark, An Avnet Company
Chicago, IL, United States
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego
33AH3568
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego 33AH3568
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AH3568
Product Name Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego
Optical Power Output 11000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
PCB Based Subminiature Lamps - ASMT-BR20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
6 suppliers
Optoelectronics - LED Indication - Discrete - 1241872-SML-LX0603SOW-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 140 degrees
View Details
3 suppliers