STEGO Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego 12124.0-00

Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego - 33AH3567 - Newark, An Avnet Company
Chicago, IL, United States
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego
33AH3567
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego 33AH3567
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AH3567
Product Name Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego
Optical Power Output 11000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
LED Chips - MTC340-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Chip LED with reflector - SML-010MT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details