STEGO Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego 12120.0-00

Description
VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego - 30AH0124 - Newark, An Avnet Company
Chicago, IL, United States
Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego
30AH0124
Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego 30AH0124
VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30AH0124
Product Name Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego
Optical Power Output 11000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details