STEGO Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego 12114.0-30

Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego - 33AH3566 - Newark, An Avnet Company
Chicago, IL, United States
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego
33AH3566
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego 33AH3566
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AH3566
Product Name Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego
Optical Power Output 11000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241849-SML-LX23IC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
View Details
3 suppliers
Narrow Angle TO-46 880 nm Emitter, High-Temperature - OD-880FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details