STEGO Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego 12104.0-00

Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego - 33AH3563 - Newark, An Avnet Company
Chicago, IL, United States
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego
33AH3563
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego 33AH3563
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AH3563
Product Name Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego
Optical Power Output 11000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details