STEGO Product Range Stego 11860.0-00

Description
Product Range:REP 118 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:125mm; External Width - Metric:354mm; External Depth - Metric:354mm; External Height - Imperial:4.9" RoHS Compliant: Yes
Datasheet
Description
Product Range:REP 118 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:125mm; External Width - Metric:354mm; External Depth - Metric:354mm; External Height - Imperial:4.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Stego - 24T1209 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Stego
24T1209
Product Range Stego 24T1209
Product Range:REP 118 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:125mm; External Width - Metric:354mm; External Depth - Metric:354mm; External Height - Imperial:4.9" RoHS Compliant: Yes

Product Range:REP 118 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:125mm; External Width - Metric:354mm; External Depth - Metric:354mm; External Height - Imperial:4.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 24T1209
Product Name Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details