STEGO Fan Filter Media; Filter Material Stego 08608.0-00

Description
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:247mm; Accessory Type:Filter Mat; External Height:9.7"; External Width:9.7"; Fan Filter Type:G4; Fan Size:247 x 247mm; For Use With:Stego FF018 Filter Fans; Width:9.7"RoHS Compliant: Yes
Datasheet
Description
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:247mm; Accessory Type:Filter Mat; External Height:9.7"; External Width:9.7"; Fan Filter Type:G4; Fan Size:247 x 247mm; For Use With:Stego FF018 Filter Fans; Width:9.7"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Filter Material Stego - 55M4805 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Filter Material Stego
55M4805
Fan Filter Media; Filter Material Stego 55M4805
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:247mm; Accessory Type:Filter Mat; External Height:9.7"; External Width:9.7"; Fan Filter Type:G4; Fan Size:247 x 247mm; For Use With:Stego FF018 Filter Fans; Width:9.7"RoHS Compliant: Yes

FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:247mm; Accessory Type:Filter Mat; External Height:9.7"; External Width:9.7"; Fan Filter Type:G4; Fan Size:247 x 247mm; For Use With:Stego FF018 Filter Fans; Width:9.7"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 55M4805
Product Name Fan Filter Media; Filter Material Stego
Type G4
Unlock Full Specs
to access all available technical data

Similar Products

Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296436 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 25.00 µm (0.9843 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details