STEGO Fan Filter Media; Filter Material Stego 08605.0-00

Description
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:168mm; Product Range:-; Accessory Type:Filter Mat; External Height:6.6"; External Width:6.6"; Fan Filter Type:F5; Fan Size:168 x 168mm; Height:6.6"; Width:6.6" RoHS Compliant: Yes
Datasheet
Description
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:168mm; Product Range:-; Accessory Type:Filter Mat; External Height:6.6"; External Width:6.6"; Fan Filter Type:F5; Fan Size:168 x 168mm; Height:6.6"; Width:6.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Filter Material Stego - 59M8235 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Filter Material Stego
59M8235
Fan Filter Media; Filter Material Stego 59M8235
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:168mm; Product Range:-; Accessory Type:Filter Mat; External Height:6.6"; External Width:6.6"; Fan Filter Type:F5; Fan Size:168 x 168mm; Height:6.6"; Width:6.6" RoHS Compliant: Yes

FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:168mm; Product Range:-; Accessory Type:Filter Mat; External Height:6.6"; External Width:6.6"; Fan Filter Type:F5; Fan Size:168 x 168mm; Height:6.6"; Width:6.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 59M8235
Product Name Fan Filter Media; Filter Material Stego
Type F5
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-165-S - Parker Sporlan Division
Specs
Application / Industry Normal Operation
View Details
Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details