STEGO Fan Filter Media; Filter Material Stego 08604.0-00

Description
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:118mm; Product Range:-; Accessory Type:Filter Mat; External Height:4.6"; External Width:4.6"; Fan Filter Type:F5; Fan Size:118 x 118mm; Height:4.6"; Width:4.6" RoHS Compliant: Yes
Datasheet
Description
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:118mm; Product Range:-; Accessory Type:Filter Mat; External Height:4.6"; External Width:4.6"; Fan Filter Type:F5; Fan Size:118 x 118mm; Height:4.6"; Width:4.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Filter Material Stego - 59M8230 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Filter Material Stego
59M8230
Fan Filter Media; Filter Material Stego 59M8230
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:118mm; Product Range:-; Accessory Type:Filter Mat; External Height:4.6"; External Width:4.6"; Fan Filter Type:F5; Fan Size:118 x 118mm; Height:4.6"; Width:4.6" RoHS Compliant: Yes

FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:118mm; Product Range:-; Accessory Type:Filter Mat; External Height:4.6"; External Width:4.6"; Fan Filter Type:F5; Fan Size:118 x 118mm; Height:4.6"; Width:4.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 59M8230
Product Name Fan Filter Media; Filter Material Stego
Type F5
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 512736 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details