STEGO Fan Filter Media; Filter Material Stego 08602.0-00

Description
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:168mm; Product Range:-; Accessory Type:Filter Mat; External Height:6.6"; External Width:6.6"; Fan Filter Type:G4; Fan Size:168 x 168mm; Height:6.6"; Width:6.6" RoHS Compliant: Yes
Datasheet
Description
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:168mm; Product Range:-; Accessory Type:Filter Mat; External Height:6.6"; External Width:6.6"; Fan Filter Type:G4; Fan Size:168 x 168mm; Height:6.6"; Width:6.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Filter Material Stego - 59M8225 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Filter Material Stego
59M8225
Fan Filter Media; Filter Material Stego 59M8225
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:168mm; Product Range:-; Accessory Type:Filter Mat; External Height:6.6"; External Width:6.6"; Fan Filter Type:G4; Fan Size:168 x 168mm; Height:6.6"; Width:6.6" RoHS Compliant: Yes

FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:168mm; Product Range:-; Accessory Type:Filter Mat; External Height:6.6"; External Width:6.6"; Fan Filter Type:G4; Fan Size:168 x 168mm; Height:6.6"; Width:6.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 59M8225
Product Name Fan Filter Media; Filter Material Stego
Type G4
Unlock Full Specs
to access all available technical data

Similar Products

Needle Felt Filter Bag (POS/PES) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 300.00 µm (0.0591 to 11.81 mils)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 296442 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details