STEGO Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego 02542.3-13

Description
ENCLOSURE LIGHT, 5W, 240V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series
Datasheet
Description
ENCLOSURE LIGHT, 5W, 240V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego - 92Y4874 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego
92Y4874
Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego 92Y4874
ENCLOSURE LIGHT, 5W, 240V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series

ENCLOSURE LIGHT, 5W, 240V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92Y4874
Product Name Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Specs
LED Package: T-10
LED Type Green
Viewing Angle 140 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details