STEGO Enclosure Light, 5W, 240V, Screw Mnt; Light Color Stego 02541.3-11

Description
ENCLOSURE LIGHT, 5W, 240V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE LIGHT, 5W, 240V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 240V, Screw Mnt; Light Color Stego - 92Y4871 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 240V, Screw Mnt; Light Color Stego
92Y4871
Enclosure Light, 5W, 240V, Screw Mnt; Light Color Stego 92Y4871
ENCLOSURE LIGHT, 5W, 240V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 240V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92Y4871
Product Name Enclosure Light, 5W, 240V, Screw Mnt; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0902DT1TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241736-SML-LXR851SIC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details
2 suppliers