STEGO Enclosure Light, 5W, 48V, Clip Mnt; Light Color Stego 02541.1-13

Description
ENCLOSURE LIGHT, 5W, 48V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE LIGHT, 5W, 48V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 48V, Clip Mnt; Light Color Stego - 31AC5951 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 48V, Clip Mnt; Light Color Stego
31AC5951
Enclosure Light, 5W, 48V, Clip Mnt; Light Color Stego 31AC5951
ENCLOSURE LIGHT, 5W, 48V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 48V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5951
Product Name Enclosure Light, 5W, 48V, Clip Mnt; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CA03-CV2C2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241872-SML-LX0603SOW-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 140 degrees
View Details
3 suppliers