STEGO Led Light Bar, 5W, 24-48Vdc; Light Color Stego 02541.1-01

Description
LED LIGHT BAR, 5W, 24-48VDC; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, 5W, 24-48VDC; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 5W, 24-48Vdc; Light Color Stego - 78T6204 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 5W, 24-48Vdc; Light Color Stego
78T6204
Led Light Bar, 5W, 24-48Vdc; Light Color Stego 78T6204
LED LIGHT BAR, 5W, 24-48VDC; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, 5W, 24-48VDC; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78T6204
Product Name Led Light Bar, 5W, 24-48Vdc; Light Color Stego
Optical Power Output 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503C-WAS-CBBDB151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details