STEGO Enclosure Light, 5W, 240Vac, Magnet Mnt; Light Color Stego 02541.0-00

Description
ENCLOSURE LIGHT, 5W, 240VAC, MAGNET MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes
Description
ENCLOSURE LIGHT, 5W, 240VAC, MAGNET MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 240Vac, Magnet Mnt; Light Color Stego - 78T6201 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 240Vac, Magnet Mnt; Light Color Stego
78T6201
Enclosure Light, 5W, 240Vac, Magnet Mnt; Light Color Stego 78T6201
ENCLOSURE LIGHT, 5W, 240VAC, MAGNET MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 240VAC, MAGNET MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78T6201
Product Name Enclosure Light, 5W, 240Vac, Magnet Mnt; Light Color Stego
Optical Power Output 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details