STEGO Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego 02540.3-13

Description
ENCLOSURE LIGHT, 5W, 240V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE LIGHT, 5W, 240V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego - 92Y4865 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego
92Y4865
Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego 92Y4865
ENCLOSURE LIGHT, 5W, 240V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 240V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92Y4865
Product Name Enclosure Light, 5W, 240V, Clip Mnt; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QABD-AEF0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Amber
Peak Wavelength 596 nm (5962 Å)
View Details
3 suppliers
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 160 degrees
View Details