STEGO Enclosure Light, 5W, 240V, Screw Mnt; Light Color Stego 02540.3-11

Description
ENCLOSURE LIGHT, 5W, 240V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE LIGHT, 5W, 240V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 240V, Screw Mnt; Light Color Stego - 92Y4864 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 240V, Screw Mnt; Light Color Stego
92Y4864
Enclosure Light, 5W, 240V, Screw Mnt; Light Color Stego 92Y4864
ENCLOSURE LIGHT, 5W, 240V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 240V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92Y4864
Product Name Enclosure Light, 5W, 240V, Screw Mnt; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
LED Indication - Discrete - 846-CSL1103WBCW1DKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 1500 milliCandela
View Details
2 suppliers
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 80 degrees
View Details