STEGO Enclosure Light, 5W, 240V, Magnet Mnt; Light Color Stego 02540.3-10

Description
ENCLOSURE LIGHT, 5W, 240V, MAGNET MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE LIGHT, 5W, 240V, MAGNET MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 240V, Magnet Mnt; Light Color Stego - 82Y8053 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 240V, Magnet Mnt; Light Color Stego
82Y8053
Enclosure Light, 5W, 240V, Magnet Mnt; Light Color Stego 82Y8053
ENCLOSURE LIGHT, 5W, 240V, MAGNET MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 240V, MAGNET MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82Y8053
Product Name Enclosure Light, 5W, 240V, Magnet Mnt; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - SCMP13WBC8W1 - 028158-SCMP13WBC8W1 - Win Source Electronics
Specs
LED Type White; White
Forward Voltage 2.9 volts
Lens Type Flat Lens
View Details
3 suppliers
LED Color Lighting - 67-2048-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details