Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABINETS AND CASEWORK
STEGO
02540.2-01 -- LED LIGHT, ON/OFF SWITCH, 5W, 12VDC, SCREW MOUNT STEGO
STEGO
Led Light, On/off Switch, 5W, 12Vdc, Screw Mount Stego
02540.2-01
Description
LED LIGHT, ON/OFF SWITCH, 5W, 12VDC, SCREW MOUNT
Newark, An Avnet Company
Done
Description
LED LIGHT, ON/OFF SWITCH, 5W, 12VDC, SCREW MOUNT
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Led Light, On/off Switch, 5W, 12Vdc, Screw Mount Stego
54AH4952
Led Light, On/off Switch, 5W, 12Vdc, Screw Mount Stego
54AH4952
LED LIGHT, ON/OFF SWITCH, 5W, 12VDC, SCREW MOUNT
LED LIGHT, ON/OFF SWITCH, 5W, 12VDC, SCREW MOUNT
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cabinets and Casework
Product Number
54AH4952
Product Name
Led Light, On/off Switch, 5W, 12Vdc, Screw Mount Stego
Unlock Full Specs
to access all available technical data
Similar Products
New Pig Corporation
PIG® Corrosives Safety Cabinet
CAB758
Specs
Use
Industrial
Type
Safety Cabinet
View Details
Rousseau Metal Inc.
Door cabinets
R5AHE-4411
Specs
Use
Commercial; Industrial
Features
Heavy Duty
Material
Steel
View Details
AirClean Systems
Filtered Cyanoacrylate Fuming Chamber
CyanoSafe CAS30
Specs
Use
Industrial
Type
Safety Cabinet
Height
54.00 inch (1372 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
EVA SHELL CASE
SC series
Specs
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details