STEGO Enclosure Light, 5W, 48V, Clip Mnt; Light Color Stego 02540.1-13

Description
ENCLOSURE LIGHT, 5W, 48V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE LIGHT, 5W, 48V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 48V, Clip Mnt; Light Color Stego - 31AC5948 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 48V, Clip Mnt; Light Color Stego
31AC5948
Enclosure Light, 5W, 48V, Clip Mnt; Light Color Stego 31AC5948
ENCLOSURE LIGHT, 5W, 48V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 48V, CLIP MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5948
Product Name Enclosure Light, 5W, 48V, Clip Mnt; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Forward Voltage 2.1 volts
View Details
2 suppliers
LED Indication - Discrete - 67-1867-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details