STEGO Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego 02540.1-11

Description
ENCLOSURE LIGHT, 5W, 48V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE LIGHT, 5W, 48V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego - 31AC5947 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego
31AC5947
Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego 31AC5947
ENCLOSURE LIGHT, 5W, 48V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 48V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5947
Product Name Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C513A-WSS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
EXCELED™ series chip LED - SML-D13Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers