STEGO Light Bar, Led, 24-48Vdc; Length Stego 02540.1-01

Description
LIGHT BAR, LED, 24-48VDC; Length:351mm; Lamp Base Type:Screw; Light Source:LED; Lens Diameter:32mm; Supply Voltage:48VDC; Power Rating:5W; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
LIGHT BAR, LED, 24-48VDC; Length:351mm; Lamp Base Type:Screw; Light Source:LED; Lens Diameter:32mm; Supply Voltage:48VDC; Power Rating:5W; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Bar, Led, 24-48Vdc; Length Stego - 39T1735 - Newark, An Avnet Company
Chicago, IL, United States
Light Bar, Led, 24-48Vdc; Length Stego
39T1735
Light Bar, Led, 24-48Vdc; Length Stego 39T1735
LIGHT BAR, LED, 24-48VDC; Length:351mm; Lamp Base Type:Screw; Light Source:LED; Lens Diameter:32mm; Supply Voltage:48VDC; Power Rating:5W; Product Range:-; Plug Type:- RoHS Compliant: Yes

LIGHT BAR, LED, 24-48VDC; Length:351mm; Lamp Base Type:Screw; Light Source:LED; Lens Diameter:32mm; Supply Voltage:48VDC; Power Rating:5W; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39T1735
Product Name Light Bar, Led, 24-48Vdc; Length Stego
LED Package: 351mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details