LIGHT STRIP, LED, 24-48VDC, MAGNET; Light Colour:Daylight; Lumen Output:1200lm; Power Rating:5W; Supply Voltage:-; Light Bar Length:0.351m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (15-Jan-2019); Length:351mm; Lens RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 39T1734 |
| Product Name | Light Strip, Led, 24-48Vdc, Magnet; Light Colour Stego |
| LED Package: | 351mm |