STEGO Enclosure Light, 5W, 240Vac, Screw Mnt; Light Color Stego 02540.0-01-0003

Description
ENCLOSURE LIGHT, 5W, 240VAC, SCREW MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE LIGHT, 5W, 240VAC, SCREW MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 240Vac, Screw Mnt; Light Color Stego - 55Y1011 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 240Vac, Screw Mnt; Light Color Stego
55Y1011
Enclosure Light, 5W, 240Vac, Screw Mnt; Light Color Stego 55Y1011
ENCLOSURE LIGHT, 5W, 240VAC, SCREW MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 240VAC, SCREW MNT; Light Color:Daylight; Lumen Output:900lm; Power Rating:5W; Supply Voltage:240VAC; Light Bar Length:351mm; IP Rating:IP20; Product Range:LED 025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 55Y1011
Product Name Enclosure Light, 5W, 240Vac, Screw Mnt; Light Color Stego
Optical Power Output 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Visible Emitter - MT7065A-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15VW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers