STEGO Light Bar, Led, 100-240Vac; Length Stego 02540.0-00

Description
LIGHT BAR, LED, 100-240VAC; Length:351mm; Lamp Base Type:-; Light Source:LED; Lens Diameter:32mm; Supply Voltage:240V; Power Rating:5W; Product Range:LED 025 Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
LIGHT BAR, LED, 100-240VAC; Length:351mm; Lamp Base Type:-; Light Source:LED; Lens Diameter:32mm; Supply Voltage:240V; Power Rating:5W; Product Range:LED 025 Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Bar, Led, 100-240Vac; Length Stego - 39T1732 - Newark, An Avnet Company
Chicago, IL, United States
Light Bar, Led, 100-240Vac; Length Stego
39T1732
Light Bar, Led, 100-240Vac; Length Stego 39T1732
LIGHT BAR, LED, 100-240VAC; Length:351mm; Lamp Base Type:-; Light Source:LED; Lens Diameter:32mm; Supply Voltage:240V; Power Rating:5W; Product Range:LED 025 Series; Plug Type:- RoHS Compliant: Yes

LIGHT BAR, LED, 100-240VAC; Length:351mm; Lamp Base Type:-; Light Source:LED; Lens Diameter:32mm; Supply Voltage:240V; Power Rating:5W; Product Range:LED 025 Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39T1732
Product Name Light Bar, Led, 100-240Vac; Length Stego
LED Package: 351mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4090EC3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers