STEGO Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego 02120.0-00

Description
VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:400mm; IP Rating:IP20; Product Range:LED 021 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:400mm; IP Rating:IP20; Product Range:LED 021 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego - 30AH0110 - Newark, An Avnet Company
Chicago, IL, United States
Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego
30AH0110
Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego 30AH0110
VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:400mm; IP Rating:IP20; Product Range:LED 021 Series RoHS Compliant: Yes

VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:400mm; IP Rating:IP20; Product Range:LED 021 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30AH0110
Product Name Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego
Optical Power Output 11000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
High Power LEDs - MTG7-002S-MLC00-WR-0XE7 - Marktech Optoelectronics
Specs
LED Package: Linear Board with 4 LEDs
LED Type White
Viewing Angle 120 degrees
View Details
Infrared Light Emitting Diode Top View Type - SIR-341ST3F - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 16 degrees
View Details
3 suppliers