STEGO Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego 02110.0-30

Description
VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:400mm; IP Rating:IP20; Product Range:LED 021 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:400mm; IP Rating:IP20; Product Range:LED 021 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego - 30AH0109 - Newark, An Avnet Company
Chicago, IL, United States
Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego
30AH0109
Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego 30AH0109
VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:400mm; IP Rating:IP20; Product Range:LED 021 Series RoHS Compliant: Yes

VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:400mm; IP Rating:IP20; Product Range:LED 021 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30AH0109
Product Name Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego
Optical Power Output 11000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dwarf Star 1 Chip LED Backlight Module - Red - MD-BW-ES1-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-XX58-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers