STEGO Crex 020 Hazloc Heater, 120Vac, 200W, Screw Mounting Brackets, T3 Temperature Class, Rated Ii 2G Ex Db Iic T3 Gb, Ii 2D Ex Tb Iiic T200C Db Ip66, 3 X Awg 18, 3 Cord Stego 02034.9-10

Description
CREX 020 HAZLOC HEATER, 120VAC, 200W, SCREW MOUNTING BRACKETS, T3 TEMPERATURE CLASS, RATED II 2G EX DB IIC T3 GB, II 2D EX TB IIIC T200C DB IP66, 3 X AWG 18, 3 CORD
Description
CREX 020 HAZLOC HEATER, 120VAC, 200W, SCREW MOUNTING BRACKETS, T3 TEMPERATURE CLASS, RATED II 2G EX DB IIC T3 GB, II 2D EX TB IIIC T200C DB IP66, 3 X AWG 18, 3 CORD

Suppliers

Company
Product
Description
Supplier Links
Crex 020 Hazloc Heater, 120Vac, 200W, Screw Mounting Brackets, T3 Temperature Class, Rated Ii 2G Ex Db Iic T3 Gb, Ii 2D Ex Tb Iiic T200C Db Ip66, 3 X Awg 18, 3 Cord Stego - 54AH5257 - Newark, An Avnet Company
Chicago, IL, United States
Crex 020 Hazloc Heater, 120Vac, 200W, Screw Mounting Brackets, T3 Temperature Class, Rated Ii 2G Ex Db Iic T3 Gb, Ii 2D Ex Tb Iiic T200C Db Ip66, 3 X Awg 18, 3 Cord Stego
54AH5257
Crex 020 Hazloc Heater, 120Vac, 200W, Screw Mounting Brackets, T3 Temperature Class, Rated Ii 2G Ex Db Iic T3 Gb, Ii 2D Ex Tb Iiic T200C Db Ip66, 3 X Awg 18, 3 Cord Stego 54AH5257
CREX 020 HAZLOC HEATER, 120VAC, 200W, SCREW MOUNTING BRACKETS, T3 TEMPERATURE CLASS, RATED II 2G EX DB IIC T3 GB, II 2D EX TB IIIC T200C DB IP66, 3 X AWG 18, 3 CORD

CREX 020 HAZLOC HEATER, 120VAC, 200W, SCREW MOUNTING BRACKETS, T3 TEMPERATURE CLASS, RATED II 2G EX DB IIC T3 GB, II 2D EX TB IIIC T200C DB IP66, 3 X AWG 18, 3 CORD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 54AH5257
Product Name Crex 020 Hazloc Heater, 120Vac, 200W, Screw Mounting Brackets, T3 Temperature Class, Rated Ii 2G Ex Db Iic T3 Gb, Ii 2D Ex Tb Iiic T200C Db Ip66, 3 X Awg 18, 3 Cord Stego
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacking cabinets - R5HDD-3002 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details