STEGO Filter Fan, Synthetic Mesh, 594.5Cfm; Product Range Stego 01884.0-01

Description
FILTER FAN, SYNTHETIC MESH, 594.5CFM; Product Range:FILTER FAN PLUS Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:322mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, SYNTHETIC MESH, 594.5CFM; Product Range:FILTER FAN PLUS Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:322mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, Synthetic Mesh, 594.5Cfm; Product Range Stego - 19AJ5860 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Synthetic Mesh, 594.5Cfm; Product Range Stego
19AJ5860
Filter Fan, Synthetic Mesh, 594.5Cfm; Product Range Stego 19AJ5860
FILTER FAN, SYNTHETIC MESH, 594.5CFM; Product Range:FILTER FAN PLUS Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:322mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes

FILTER FAN, SYNTHETIC MESH, 594.5CFM; Product Range:FILTER FAN PLUS Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:322mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 19AJ5860
Product Name Filter Fan, Synthetic Mesh, 594.5Cfm; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Pro Ducted Split Systems -  - Air Innovations LLC
Air Innovations LLC
Specs
Type Central; Split; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details