STEGO Out Filter Fan, 12Vdc, 14W, 6.93 X 6.93; Product Range Stego 01882.3-00

Description
OUT FILTER FAN, 12VDC, 14W, 6.93 X 6.93"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:176mm; External Width - Metric:176mm; External Depth - Metric:117mm RoHS Compliant: Yes
Datasheet
Description
OUT FILTER FAN, 12VDC, 14W, 6.93 X 6.93"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:176mm; External Width - Metric:176mm; External Depth - Metric:117mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Out Filter Fan, 12Vdc, 14W, 6.93 X 6.93; Product Range Stego - 31AC5945 - Newark, An Avnet Company
Chicago, IL, United States
Out Filter Fan, 12Vdc, 14W, 6.93 X 6.93; Product Range Stego
31AC5945
Out Filter Fan, 12Vdc, 14W, 6.93 X 6.93; Product Range Stego 31AC5945
OUT FILTER FAN, 12VDC, 14W, 6.93 X 6.93"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:176mm; External Width - Metric:176mm; External Depth - Metric:117mm RoHS Compliant: Yes

OUT FILTER FAN, 12VDC, 14W, 6.93 X 6.93"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:176mm; External Width - Metric:176mm; External Depth - Metric:117mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 31AC5945
Product Name Out Filter Fan, 12Vdc, 14W, 6.93 X 6.93; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3185A115N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details