STEGO Out Filter Fan, 48Vdc, 12W, 6.93 X 6.93; Product Range Stego 01882.1-00

Description
OUT FILTER FAN, 48VDC, 12W, 6.93 X 6.93"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:176mm; External Width - Metric:176mm; External Depth - Metric:117mm RoHS Compliant: Yes
Datasheet
Description
OUT FILTER FAN, 48VDC, 12W, 6.93 X 6.93"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:176mm; External Width - Metric:176mm; External Depth - Metric:117mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Out Filter Fan, 48Vdc, 12W, 6.93 X 6.93; Product Range Stego - 31AC5943 - Newark, An Avnet Company
Chicago, IL, United States
Out Filter Fan, 48Vdc, 12W, 6.93 X 6.93; Product Range Stego
31AC5943
Out Filter Fan, 48Vdc, 12W, 6.93 X 6.93; Product Range Stego 31AC5943
OUT FILTER FAN, 48VDC, 12W, 6.93 X 6.93"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:176mm; External Width - Metric:176mm; External Depth - Metric:117mm RoHS Compliant: Yes

OUT FILTER FAN, 48VDC, 12W, 6.93 X 6.93"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:176mm; External Width - Metric:176mm; External Depth - Metric:117mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 31AC5943
Product Name Out Filter Fan, 48Vdc, 12W, 6.93 X 6.93; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3041A460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details