STEGO Filter Fan, Plastic, 263M3/h, 230Vac; Product Range Stego 01882.0-00

Description
FILTER FAN, PLASTIC, 263M3/H, 230VAC; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:142mm; External Width - Metric:215mm; External Depth - Metric:215mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, PLASTIC, 263M3/H, 230VAC; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:142mm; External Width - Metric:215mm; External Depth - Metric:215mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, Plastic, 263M3/h, 230Vac; Product Range Stego - 92Y4854 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Plastic, 263M3/h, 230Vac; Product Range Stego
92Y4854
Filter Fan, Plastic, 263M3/h, 230Vac; Product Range Stego 92Y4854
FILTER FAN, PLASTIC, 263M3/H, 230VAC; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:142mm; External Width - Metric:215mm; External Depth - Metric:215mm RoHS Compliant: Yes

FILTER FAN, PLASTIC, 263M3/H, 230VAC; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:142mm; External Width - Metric:215mm; External Depth - Metric:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 92Y4854
Product Name Filter Fan, Plastic, 263M3/h, 230Vac; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Custom Environmental Control Systems -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Hospital / Medical
View Details