STEGO Filter Fan, 68.9 Cfm, 115Vac, 18W, Grey; Product Range Stego 01881.9-00

Description
FILTER FAN, 68.9 CFM, 115VAC, 18W, GREY; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:151.9mm; External Width - Metric:152mm; External Depth - Metric:104mm RoHS Compliant: Yes
Description
FILTER FAN, 68.9 CFM, 115VAC, 18W, GREY; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:151.9mm; External Width - Metric:152mm; External Depth - Metric:104mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 68.9 Cfm, 115Vac, 18W, Grey; Product Range Stego - 92Y4853 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 68.9 Cfm, 115Vac, 18W, Grey; Product Range Stego
92Y4853
Filter Fan, 68.9 Cfm, 115Vac, 18W, Grey; Product Range Stego 92Y4853
FILTER FAN, 68.9 CFM, 115VAC, 18W, GREY; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:151.9mm; External Width - Metric:152mm; External Depth - Metric:104mm RoHS Compliant: Yes

FILTER FAN, 68.9 CFM, 115VAC, 18W, GREY; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:151.9mm; External Width - Metric:152mm; External Depth - Metric:104mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 92Y4853
Product Name Filter Fan, 68.9 Cfm, 115Vac, 18W, Grey; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details