STEGO Out Filter Fan, 12Vdc, 3.8W, 4.88X4.88; Product Range Stego 01881.3-00

Description
OUT FILTER FAN, 12VDC, 3.8W, 4.88X4.88"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:79mm RoHS Compliant: Yes
Datasheet
Description
OUT FILTER FAN, 12VDC, 3.8W, 4.88X4.88"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:79mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Out Filter Fan, 12Vdc, 3.8W, 4.88X4.88; Product Range Stego - 31AC5942 - Newark, An Avnet Company
Chicago, IL, United States
Out Filter Fan, 12Vdc, 3.8W, 4.88X4.88; Product Range Stego
31AC5942
Out Filter Fan, 12Vdc, 3.8W, 4.88X4.88; Product Range Stego 31AC5942
OUT FILTER FAN, 12VDC, 3.8W, 4.88X4.88"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:79mm RoHS Compliant: Yes

OUT FILTER FAN, 12VDC, 3.8W, 4.88X4.88"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:79mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 31AC5942
Product Name Out Filter Fan, 12Vdc, 3.8W, 4.88X4.88; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details