STEGO Out Filter Fan, 24Vdc, 4.1W, 4.88X4.88; Product Range Stego 01881.2-00

Description
OUT FILTER FAN, 24VDC, 4.1W, 4.88X4.88"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:79mm RoHS Compliant: Yes
Datasheet
Description
OUT FILTER FAN, 24VDC, 4.1W, 4.88X4.88"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:79mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Out Filter Fan, 24Vdc, 4.1W, 4.88X4.88; Product Range Stego - 31AC5941 - Newark, An Avnet Company
Chicago, IL, United States
Out Filter Fan, 24Vdc, 4.1W, 4.88X4.88; Product Range Stego
31AC5941
Out Filter Fan, 24Vdc, 4.1W, 4.88X4.88; Product Range Stego 31AC5941
OUT FILTER FAN, 24VDC, 4.1W, 4.88X4.88"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:79mm RoHS Compliant: Yes

OUT FILTER FAN, 24VDC, 4.1W, 4.88X4.88"; Product Range:FPO 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:79mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 31AC5941
Product Name Out Filter Fan, 24Vdc, 4.1W, 4.88X4.88; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Pro Ducted Split Systems -  - Air Innovations LLC
Air Innovations LLC
Specs
Type Central; Split; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details