STEGO Filter Fan, 231.9 Cfm, 115Vac, 90W, Grey; Product Range Stego 01874.9-30

Description
FILTER FAN, 231.9 CFM, 115VAC, 90W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:322.1mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 231.9 CFM, 115VAC, 90W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:322.1mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 231.9 Cfm, 115Vac, 90W, Grey; Product Range Stego - 92Y4849 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 231.9 Cfm, 115Vac, 90W, Grey; Product Range Stego
92Y4849
Filter Fan, 231.9 Cfm, 115Vac, 90W, Grey; Product Range Stego 92Y4849
FILTER FAN, 231.9 CFM, 115VAC, 90W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:322.1mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes

FILTER FAN, 231.9 CFM, 115VAC, 90W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:322.1mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 92Y4849
Product Name Filter Fan, 231.9 Cfm, 115Vac, 90W, Grey; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details