STEGO Filter Fan, 254.8 Cfm, 230Vac, 95W, Grey; Product Range Stego 01874.0-30

Description
FILTER FAN, 254.8 CFM, 230VAC, 95W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:322.1mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 254.8 CFM, 230VAC, 95W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:322.1mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 254.8 Cfm, 230Vac, 95W, Grey; Product Range Stego - 92Y4848 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 254.8 Cfm, 230Vac, 95W, Grey; Product Range Stego
92Y4848
Filter Fan, 254.8 Cfm, 230Vac, 95W, Grey; Product Range Stego 92Y4848
FILTER FAN, 254.8 CFM, 230VAC, 95W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:322.1mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes

FILTER FAN, 254.8 CFM, 230VAC, 95W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:322.1mm; External Width - Metric:322mm; External Depth - Metric:189mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 92Y4848
Product Name Filter Fan, 254.8 Cfm, 230Vac, 95W, Grey; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details