STEGO Filter Fan, 195.4 Cfm, 115Vac, 81W, Grey; Product Range Stego 01873.9-30

Description
FILTER FAN, 195.4 CFM, 115VAC, 81W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257mm; External Width - Metric:257mm; External Depth - Metric:173mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 195.4 CFM, 115VAC, 81W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257mm; External Width - Metric:257mm; External Depth - Metric:173mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 195.4 Cfm, 115Vac, 81W, Grey; Product Range Stego - 92Y4847 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 195.4 Cfm, 115Vac, 81W, Grey; Product Range Stego
92Y4847
Filter Fan, 195.4 Cfm, 115Vac, 81W, Grey; Product Range Stego 92Y4847
FILTER FAN, 195.4 CFM, 115VAC, 81W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257mm; External Width - Metric:257mm; External Depth - Metric:173mm RoHS Compliant: Yes

FILTER FAN, 195.4 CFM, 115VAC, 81W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257mm; External Width - Metric:257mm; External Depth - Metric:173mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 92Y4847
Product Name Filter Fan, 195.4 Cfm, 115Vac, 81W, Grey; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3031A115N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details