STEGO Filter Fan, 179.5 Cfm, 230Vac, 64W, Grey; Product Range Stego 01873.0-30

Description
FILTER FAN, 179.5 CFM, 230VAC, 64W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257mm; External Width - Metric:257mm; External Depth - Metric:173mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 179.5 CFM, 230VAC, 64W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257mm; External Width - Metric:257mm; External Depth - Metric:173mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 179.5 Cfm, 230Vac, 64W, Grey; Product Range Stego - 92Y4846 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 179.5 Cfm, 230Vac, 64W, Grey; Product Range Stego
92Y4846
Filter Fan, 179.5 Cfm, 230Vac, 64W, Grey; Product Range Stego 92Y4846
FILTER FAN, 179.5 CFM, 230VAC, 64W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257mm; External Width - Metric:257mm; External Depth - Metric:173mm RoHS Compliant: Yes

FILTER FAN, 179.5 CFM, 230VAC, 64W, GREY; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257mm; External Width - Metric:257mm; External Depth - Metric:173mm RoHS Compliant: Yes

Supplier's Site Datasheet
Filter Fan, Ball, 230Vac, 64W, Ip54; Product Range Stego - 78Y8676 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Ball, 230Vac, 64W, Ip54; Product Range Stego
78Y8676
Filter Fan, Ball, 230Vac, 64W, Ip54; Product Range Stego 78Y8676
FILTER FAN, BALL, 230VAC, 64W, IP54; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:223mm; External Width - Metric:223mm; External Depth - Metric:147mm; External Height - RoHS Compliant: Yes

FILTER FAN, BALL, 230VAC, 64W, IP54; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:223mm; External Width - Metric:223mm; External Depth - Metric:147mm; External Height - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 92Y4846
Product Name Filter Fan, 179.5 Cfm, 230Vac, 64W, Grey; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTT6101B115LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details