STEGO Filter Fan, Plastic, 113M3/h, 230Vac; Product Range Stego 01872.0-30

Description
FILTER FAN, PLASTIC, 113M3/H, 230VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:142mm; External Width - Metric:215mm; External Depth - Metric:215mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, PLASTIC, 113M3/H, 230VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:142mm; External Width - Metric:215mm; External Depth - Metric:215mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, Plastic, 113M3/h, 230Vac; Product Range Stego - 92Y4844 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Plastic, 113M3/h, 230Vac; Product Range Stego
92Y4844
Filter Fan, Plastic, 113M3/h, 230Vac; Product Range Stego 92Y4844
FILTER FAN, PLASTIC, 113M3/H, 230VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:142mm; External Width - Metric:215mm; External Depth - Metric:215mm RoHS Compliant: Yes

FILTER FAN, PLASTIC, 113M3/H, 230VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:142mm; External Width - Metric:215mm; External Depth - Metric:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 92Y4844
Product Name Filter Fan, Plastic, 113M3/h, 230Vac; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
 - Ductless Split Wine Cellar Cooling Unit, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 250 to 2870 BTU/hr (73.28 to 841 W)
View Details